The LFB185G53CTBE599 is a Murata Electronics inductor primarily used for impedance matching and noise suppression in high-frequency RF circuits. As part of the LFB185 series, it's designed for small form factor applications. This inductor's ceramic core provides a stable inductance value and a high self-resonant frequency, which are crucial for effective performance in wireless communication devices.
Applications
- RF impedance matching circuits
- Noise reduction in high-frequency applications
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth enabled devices
Features
- Compact design (1.6 x 0.8 mm)
- High self-resonant frequency for optimal performance
- Excellent Q factor, ensuring minimal signal loss
- Stable inductance value
- Ceramic core for enhanced stability
Benefits
- Improves signal quality by effectively suppressing noise
- Optimizes RF circuit performance with accurate impedance matching
- Reduces board space requirements due to its miniature size
- Provides consistent and reliable performance in high-frequency environments
- Enables smaller and more compact electronic device designs
Technical Specifications
The LFB185G53CTBE599 features an inductance of 5.3 nH. Specific details concerning the Q factor, self-resonant frequency, and tolerance can be obtained from the manufacturer's datasheet. It is intended for surface mount technology (SMT) and is RoHS compliant.