EN
  • EN
  • DE

0603CS-6N8XJAW

Part No 0603CS-6N8XJAW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814685-0603CS-6N8XJAW
Ultra Librarian 3D Model Ultra Librarian 0603CS-6N8XJAW CAD Model

Description

The Coilcraft 0603CS-6N8XJAW is a surface-mount inductor designed for high-frequency applications. It features a ceramic core and is characterized by its small 0603 package size (0.06 inches x 0.03 inches). This inductor is commonly used for impedance matching, filtering, and RF choke applications in various electronic circuits.

Applications

  • RF circuits: Impedance matching in RF amplifiers and transceivers.
  • Wireless communication devices: Filtering and impedance matching in smartphones, tablets, and other wireless devices.
  • High-frequency filters: Low-pass, high-pass, and band-pass filters.
  • RF chokes: Decoupling and noise suppression in RF circuits.
  • Inductive sensors: Forming part of the resonant circuit in inductive proximity sensors.

Features

  • Small 0603 package size: Suitable for compact electronic devices.
  • Ceramic core: Provides high self-resonant frequency (SRF).
  • High Q factor: Minimizes losses and improves filter performance.
  • Surface mount technology (SMT): Enables automated assembly.
  • Tight tolerance: Ensures consistent performance.

Benefits

  • Miniaturization: Small size allows for integration into space-constrained applications.
  • High performance: High Q factor and SRF ensure excellent performance in high-frequency circuits.
  • Reliable operation: Rugged construction ensures reliable performance in harsh environments.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • Consistent performance: Tight tolerance ensures consistent performance across different units.

Additional Details

The 0603CS-6N8XJAW has an inductance value of 6.8 nH (nanohenries). The self-resonant frequency (SRF) is typically in the hundreds of MHz or even GHz range. The Q factor is a measure of the inductor's efficiency and is typically specified at a certain frequency. The DC resistance (DCR) is the resistance of the inductor's winding and is typically very low. The inductor is designed for reflow soldering and is compatible with standard SMT assembly processes. It's crucial to consult the Coilcraft datasheet for the exact specifications of the inductor, including the inductance tolerance, the Q factor at a specific frequency, the SRF, the DCR, and the current rating. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess