EN
  • EN
  • DE

YAFD54-22-41PWC003

Part No YAFD54-22-41PWC003
Manufacturer TE Connectivity
Catalog Circular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026707-YAFD54-22-41PWC003
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YAFD54-22-41PWC003 CAD Model

Description

The YAFD54-22-41PWC003 is a circular connector manufactured by TE Connectivity. It is part of their DEUTSCH connector series, known for high reliability in harsh environments. This connector is designed for aerospace, military, and industrial applications requiring robust and dependable connections.

Applications

  • Aerospace applications
  • Military applications
  • Industrial applications
  • Harsh environment connections
  • Avionics systems

Features

  • Circular connector: Provides a secure and reliable connection.
  • DEUTSCH connector series: Known for high reliability and performance.
  • Harsh environment design: Withstands extreme temperatures, vibration, and moisture.
  • Multiple contacts: Supports a high number of signal and power connections.
  • Threaded coupling: Ensures a secure and vibration-resistant connection.
  • Sealed design: Prevents ingress of moisture and contaminants.

Benefits

  • Reliable connection: Ensures continuous operation in harsh environments.
  • Durable construction: Withstands extreme conditions for long-term performance.
  • Versatile application: Suitable for a wide range of aerospace, military, and industrial applications.
  • Simplified installation: Threaded coupling allows for easy and secure connection.
  • Environmental protection: Sealed design prevents damage from moisture and contaminants.

Additional Details

The YAFD54-22-41PWC003 requires proper crimping tools and techniques for terminating wires to the connector contacts. The connector is typically used with shielded cables to minimize electromagnetic interference (EMI). Proper sealing is essential to maintain the connector's environmental protection capabilities. The materials used in the connector are carefully selected to withstand specific environmental conditions. Consult the datasheet for detailed specifications on contact arrangements, voltage ratings, and current ratings. These connectors are crucial for ensuring reliable and robust connections in demanding applications.

You May Also Be Interested in

TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess