EN
  • EN
  • DE

LBEE6U4XQC870

Part No LBEE6U4XQC870
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998279-LBEE6U4XQC870
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEE6U4XQC870 CAD Model

Description

The LBEE6U4XQC870 is a compact and high-performance Wi-Fi and Bluetooth module manufactured by Murata Electronics North America. It's designed for embedded applications requiring reliable wireless connectivity in a small form factor.

Applications:

  • Internet of Things (IoT) Devices: Connecting sensors, actuators, and other devices to the internet for data collection and control.
  • Wearable Technology: Integrating wireless connectivity into smartwatches, fitness trackers, and other wearable devices.
  • Smart Home Automation: Enabling wireless control of lighting, appliances, and security systems.
  • Industrial Automation: Providing wireless communication for industrial sensors, controllers, and machinery.
  • Healthcare Devices: Connecting medical sensors and monitoring equipment for remote patient monitoring.

Features:

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n standards for wireless networking.
  • Bluetooth Connectivity: Integrates Bluetooth 4.2 Low Energy (BLE) for short-range communication.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Optimized for battery-powered devices and energy-efficient operation.
  • Integrated Antenna: Includes an integrated antenna for easy integration and optimized performance.
  • Secure Communication: Supports WPA/WPA2 security protocols for secure wireless communication.
  • Multiple Interfaces: Provides UART, SPI, and I2C interfaces for easy integration with microcontrollers.
  • Regulatory Certifications: Pre-certified for FCC, CE, and other regulatory requirements.

Benefits:

  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.
  • Reduced Development Time: Pre-certified module reduces the time and cost associated with regulatory compliance.
  • Enhanced Wireless Performance: Integrated antenna and optimized design ensure reliable wireless connectivity.
  • Low Power Consumption: Extends battery life in portable and battery-powered applications.
  • Compact Design: Enables smaller and more compact product designs.

Additional Details:

The LBEE6U4XQC870 operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi and the 2.4 GHz band for Bluetooth. It supports data rates up to 72.2 Mbps for Wi-Fi and 1 Mbps for Bluetooth. The module requires a 3.3V power supply and operates over a wide temperature range. Further technical details and integration guidelines can be found in the Murata Electronics North America datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
AVX Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.7926 $458.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess