EN
  • EN
  • DE

GRM40B333K50550

Part No GRM40B333K50550
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974278-GRM40B333K50550
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40B333K50550 CAD Model

Description

The GRM40B333K50550 is a multilayer ceramic capacitor (MLCC) from Murata Electronics. MLCCs are commonly used for decoupling, bypass, filtering, and smoothing in various electronic circuits.

Applications:

  • Bypass Capacitors: Used to bypass noise and ripple in power supplies.
  • Decoupling Capacitors: Provide local energy storage for integrated circuits to maintain stable voltage levels.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Smoothing: Smoothing out voltage fluctuations in power circuits.
  • General-Purpose Applications: Employed in a wide range of electronic devices for general circuit stabilization and noise reduction.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small physical size.
  • High Capacitance Value: 33nF capacitance suitable for many general applications.
  • Voltage Rating: 50V voltage rating suitable for many standard voltage applications.
  • Temperature Characteristics: X5R dielectric provides stable performance over a wide temperature range (-55°C to +85°C).
  • Compact Size: Suitable for high-density circuit board designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Performance: The X5R dielectric ensures consistent performance across a broad temperature range.
  • Efficient Decoupling: Reduces noise and voltage fluctuations, improving circuit stability.
  • Compact Design: Saves valuable PCB space due to its small size.
  • Reliable Operation: Provides long-term reliability in various environmental conditions.
  • Cost-Effective: Offers a balance of performance and cost for widespread use.

Additional Details:

The GRM40B333K50550 has a capacitance of 33nF with a tolerance of ±10%. Its voltage rating is 50V. The dielectric is X5R, ensuring relatively stable capacitance over its operating temperature range. This capacitor is often used in power supplies, signal processing circuits, and other general electronics applications where a stable and reliable capacitance value is needed.

The packaging is typically tape and reel for automated assembly. The termination is suitable for soldering processes commonly used in electronic manufacturing.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess