EN
  • EN
  • DE

GFMB116B2

Part No GFMB116B2
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description Plug on Gfcb W/pcb 3 Kaic 16A 30MA Trip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060766-GFMB116B2
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GFMB116B2 CAD Model

Description

The GFMB116B2 is a product manufactured by Eaton/Cutler-Hammer, a well-known producer of electrical components and systems. While specific details about this exact part number require referencing Eaton's documentation, it is likely a miniature circuit breaker (MCB) or related component designed for circuit protection in residential, commercial, or industrial applications. Eaton/Cutler-Hammer is a reputable manufacturer, suggesting reliability and adherence to industry standards.

Possible Applications

  • Circuit protection in residential electrical panels.
  • Overcurrent protection in commercial building wiring.
  • Short-circuit protection in industrial control systems.
  • Branch circuit protection for lighting and receptacle circuits.
  • Equipment protection in machinery and appliances.

Likely Features

  • Overcurrent trip protection.
  • Short-circuit trip protection.
  • Thermal-magnetic tripping mechanism.
  • Compact size for space-saving installation.
  • High interrupting capacity.

Potential Benefits

  • Protection against electrical hazards.
  • Prevention of equipment damage due to overloads or short circuits.
  • Compliance with electrical safety codes.
  • Easy installation and maintenance.
  • Improved reliability of electrical systems.

Additional Details

Without Eaton's datasheet, detailed technical specifications like trip current, voltage rating, and interrupting capacity are unavailable. Consult Eaton directly or search distributor websites for precise technical data, safety certifications, and application notes related to the GFMB116B2 part number. Consider the specific application and safety requirements when selecting a circuit breaker.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess