EN
  • EN
  • DE

RF3827PCK-410

Part No RF3827PCK-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF3827 5MHz to 1500MHz Linear General Purpose Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033275-RF3827PCK-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3827PCK-410 CAD Model

Description

The RF3827PCK-410, manufactured by Qorvo, is a highly integrated front-end module (FEM) designed for Wi-Fi applications. This module incorporates a power amplifier (PA), low noise amplifier (LNA), and a switch, all integrated into a single package. It is designed to improve the performance and efficiency of Wi-Fi systems.

Applications

  • Wi-Fi routers
  • Wireless access points
  • Mobile devices (smartphones, tablets)
  • Internet of Things (IoT) devices
  • Wireless repeaters

Features

  • Integrated PA, LNA, and switch
  • High transmit power
  • Low noise figure
  • Compact size
  • 5 GHz band operation
  • Internal matching circuits
  • Low power consumption

Benefits

  • Improved Wi-Fi Performance: High transmit power increases range and signal strength.
  • Enhanced Receive Sensitivity: Low noise figure improves receive sensitivity.
  • Simplified Design: Integration of multiple components reduces design complexity and BOM (Bill of Materials).
  • Reduced Size: Compact size allows for use in space-constrained applications.
  • Increased Efficiency: Low power consumption extends battery life in mobile devices.

Additional Details

The RF3827PCK-410 operates in the 5 GHz Wi-Fi band, supporting IEEE 802.11a/n/ac standards. The integrated PA provides high transmit power, ensuring a strong and reliable signal. The LNA improves receive sensitivity by amplifying weak signals while minimizing noise. The integrated switch allows for seamless switching between transmit and receive modes. This FEM is commonly used in Wi-Fi routers, wireless access points, and mobile devices to improve overall Wi-Fi performance. The compact size and low power consumption make it ideal for portable devices and IoT applications. The internal matching circuits simplify the design process and reduce the need for external components. Qorvo's RF3827PCK-410 provides a complete front-end solution for Wi-Fi applications, offering high performance and ease of integration.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess