EN
  • EN
  • DE

CDBC455CX25-TC

Part No CDBC455CX25-TC
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170307-CDBC455CX25-TC
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDBC455CX25-TC CAD Model

Description

The CDBC455CX25-TC is a ceramic resonator manufactured by Murata Electronics North America. This resonator is designed to provide a stable frequency reference for various electronic circuits. It offers excellent frequency stability and compact size, making it suitable for a wide range of applications.

Applications:

  • Microcontrollers: Provides a stable clock signal for microcontroller-based systems.
  • Remote Controls: Used as a frequency reference in remote control transmitters and receivers.
  • Wireless Communication Devices: Provides a stable oscillator signal for wireless communication modules.
  • Consumer Electronics: Found in various consumer electronic devices such as TVs, DVD players, and audio equipment.
  • Industrial Equipment: Used in industrial control systems and instrumentation for timing and synchronization.

Features:

  • Frequency: 4.55 MHz
  • Tolerance: Typically ±0.5%
  • Compact Size: Small footprint for space-saving designs.
  • High Stability: Provides stable frequency output over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Frequency Reference: Ensures accurate timing and synchronization in electronic circuits.
  • Compact Design: Allows for integration into small form factor devices.
  • Reliable Performance: Provides consistent performance over a wide range of operating conditions.
  • Cost-Effective Solution: Offers a cost-effective alternative to crystal oscillators.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The CDBC455CX25-TC ceramic resonator provides a highly stable frequency reference, ensuring accurate timing and synchronization in electronic circuits. Its compact size makes it ideal for use in space-constrained applications, while its robust design ensures reliable performance under various operating conditions. This resonator is commonly used in microcontroller-based systems, remote controls, and wireless communication devices, where a stable and accurate clock signal is essential. The CDBC455CX25-TC offers a cost-effective solution compared to crystal oscillators, making it a popular choice for many applications. Its compliance with RoHS standards ensures that it meets environmental requirements, making it a sustainable choice for electronic designs.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
ACX
Lowest to $0.1640
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.1360

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess