EN
  • EN
  • DE

HYMP532U64CP6-Y5-C

Part No HYMP532U64CP6-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 32Mx64 Pb-Free 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951064-HYMP532U64CP6-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532U64CP6-Y5-C CAD Model

Description

The Hynix HYMP532U64CP6-Y5-C is a 2GB DDR2 667MHz (PC2-5300) CL5 240-Pin DIMM desktop memory module. Designed to enhance system performance, this module provides increased memory capacity for smoother multitasking and faster application loading times.

Applications

  • Desktop PCs
  • General computing
  • Multitasking
  • Web browsing with multiple tabs open
  • Running office applications

Features

  • 2GB Capacity
  • DDR2 Technology
  • 667MHz (PC2-5300) Speed
  • 240-Pin DIMM Form Factor
  • CL5 CAS Latency
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Smoother overall system performance
  • Increased memory capacity for running demanding applications

Additional Details

This memory module operates at 1.8V, adhering to the DDR2 standard voltage requirements. The 240-pin DIMM form factor makes it compatible with a wide range of desktop motherboards that support DDR2 memory. The unbuffered design contributes to faster data access. With a CL5 latency, the module efficiently handles data transfer requests. The Non-ECC feature indicates that the module is intended for general desktop use rather than server applications requiring error correction. Hynix (now SK Hynix) is a well-established memory manufacturer known for its quality and reliability. This module provides a substantial memory upgrade for desktop systems, improving performance across a variety of tasks.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess