EN
  • EN
  • DE
  • IT

78250C

Part No 78250C
Manufacturer Murata Electronics North America
Catalog Specialty Transformers
Description XFRMR MAX250 1.5KVDC 2.5 MH DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Standard Package 50
Category Transformers
Family Specialty Transformers
Series 78250
Inductance 2mH
Size / Dimension 9.52mm L x 9.00mm W
Height - Seated (Max) 6.60mm
Mounting Style Through Hole
Catalog 78250 Series
Win Source Part Number 052875-78250C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78250C CAD Model

Description

78250C Advanced Voltage Regulator

The 78250C stands out with its cutting-edge technology for voltage regulation, designed for top-tier performance in electronic systems requiring high reliability and precision.

  • Applications/Projects:
    • Advanced Robotics
    • Space Exploration Consoles
    • Medical Equipment
  • Features and Benefits:
    • Exceptional Voltage Control
    • High Reliability Under Load Variations
    • Built-in Temperature Compensation
    • Minimal Energy Loss
  • Additional Details:
    • State-of-the-Art Packaging
    • Wide Temperature Operating Range

You May Also Be Interested in

Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Pulse
DIGITAL AUDIO TRANSFORMER SGL HC
Lowest to $1.0095
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
Pulse
XFRMR DC/DC CONV 9V 80/200MA SMD
Lowest to $54.4201
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Pulse
XFRMR GATE DRIVE 1:1:1 SMD
Lowest to $1.1789
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess