EN
  • EN
  • DE

PE-68283NLT

Part No PE-68283NLT
Manufacturer Pulse
Catalog Specialty Transformers
Description XFRMR DC/DC CONV 9V 80/200MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Size / Dimension 0.430" L x 0.353" W (10.93mm x 8.47mm)
Height - Seated (Max) 0.253" (6.43mm)
Weight 0.04 oz (1.14 g)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 272261-PE-68283NLT
Ultra Librarian 3D Model Ultra Librarian PE-68283NLT CAD Model

Description

The 272261-PE-68283NLT is a specialty transformer from Pulse.

  • Package: Tape & reel
  • Size: 0.430" L x 0.353" W (10.93mm x 8.47mm)
  • Height: 0.253" (6.43mm)
  • Mounting: Surface mount
  • Standard Package: 500 pcs
  • Weight: 0.04 oz (1.14 g)
  • Status: Active
  • Applications: Various electronic devices requiring voltage or current transformation (power supplies, audio equipment, communication systems)

You May Also Be Interested in

Murata Power Solutions Inc.
TRANSFORMER 142UH MAX253 SMD
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Pulse
TRANSFORMER
Lowest to $4.0097
Bourns Inc.
TRANSF LINE MATCHING SMD
Lowest to $1.4256
Pulse
XFRMR DIGITAL AUDIO 1:1 2.5MH
Lowest to $1.5350
Pulse
TRANSFORMER
Lowest to $3.0406
Pulse
XFRMR GATE DRIVE 1:1:1 SMD
Lowest to $1.1789
Murata Power Solutions Inc.
MAX250 Compatible Converter Transformers | XFRMR MAX250 4KVDC 2.5 MH DIP
Lowest to $3.9280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4201 $108.8402
3+ $44.6523 $133.9569
5+ $43.2571 $216.2855
6+ $41.8618 $251.1708
8+ $40.4666 $323.7328
10+ $36.2797 $362.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess