EN
  • EN
  • DE
  • IT

MAX6762TATWD3+T

Part No MAX6762TATWD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2024
Halogen Free Compliant
ECCN EAR99
Introduction Date October 01, 2003
Family Name MAX6762
Supply and Demand Status Balance
Popularity Medium
Series MAX series
Win Source Part Number 705979-MAX6762TATWD3+T
Manufacturer Package 8-TDFN-EP (3x3)
Package 8-WDFN Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Voltage - Threshold 1.8V, 3.3V
Reset Timeout 100 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 2
Type Multi-Voltage Supervisor
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MAX6762TATWD3+T CAD Model

Description

Maxim Integrated MAX6762TATWD3+T Voltage Detector

The MAX6762TATWD3+T is a highly precise, low-power voltage detector designed and manufactured by Maxim Integrated, a company renowned for its reliable and innovative analog and mixed-signal engineering solutions. This voltage detector is an essential component for systems that require accurate monitoring of supply voltages to ensure reliable operation.

Encased in a compact 8-pin TDFN package, the MAX6762TATWD3+T offers a dual-threshold voltage monitoring capability, which makes it an ideal choice for applications that need to monitor both overvoltage and undervoltage conditions. The device is specifically tailored for portable and space-constrained applications, such as battery-powered devices, where maintaining a small footprint is critical.

One of the key features of the MAX6762TATWD3+T is its low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is paramount. This voltage detector operates over a wide voltage range and provides an adjustable threshold with an external resistor divider, allowing for flexibility in various design requirements.

The device ensures system stability by providing a reset signal to the host microcontroller in the event of a voltage threshold violation. This reset function is critical for preventing system malfunctions that could arise from unexpected voltage fluctuations, thereby enhancing the overall reliability of the system.

Moreover, the MAX6762TATWD3+T features an internally fixed delay time to prevent false triggering due to transient conditions, which is essential for maintaining system integrity. The voltage detector's output is available in both push-pull and open-drain configurations, providing designers with options to best suit their specific circuitry needs.

With its robust feature set and Maxim Integrated's commitment to high-quality components, the MAX6762TATWD3+T voltage detector is an excellent choice for designers looking to incorporate voltage monitoring functionality into their systems, ensuring both performance and peace of mind.

For more detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to consult the datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5634 $54.7190
80+ $1.2828 $102.6240
125+ $1.2427 $155.3375
170+ $1.2026 $204.4420
220+ $1.1625 $255.7500
290+ $1.0423 $302.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess