The B5819W SL is a Schottky Barrier Rectifier diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed for high-efficiency rectification, fast switching, and low forward voltage drop. Its primary function is to convert AC voltage to DC voltage with minimal power loss, making it suitable for various electronic applications.
Applications
- Switching power supplies
- Freewheeling diodes in DC-DC converters
- Reverse polarity protection
- Battery charging circuits
- Solar panel junction boxes
Features
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Provides protection against transient voltage spikes.
- Fast switching speed: Enables efficient operation in high-frequency circuits.
- RoHS compliant: Environmentally friendly and complies with regulations.
- Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
Benefits
- Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to higher overall efficiency in power conversion circuits.
- Enhanced Reliability: The high surge current capability protects the circuit from voltage spikes and surges, increasing the lifespan of the device and the overall system.
- Compact Design: The SMD package allows for smaller and more compact circuit designs, which is beneficial in space-constrained applications.
- Simplified Assembly: The surface mount design simplifies the assembly process, reducing manufacturing costs.
- Environmental Compliance: The RoHS compliance ensures that the device is environmentally friendly and meets regulatory requirements.
Technical Specifications
The B5819W SL typically features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its forward voltage (VF) at 1A is approximately 0.6V. The operating junction temperature range is typically -55°C to +125°C. The device is commonly available in a SOD-123 package. Specific datasheet values should be consulted for precise details for a particular batch.