EN
  • EN
  • DE

AT80C52X2MX

Part No AT80C52X2MX
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015730-AT80C52X2MX
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT80C52X2MX CAD Model

Description

Microchip Technology AT80C52X2MX Microcontroller

The AT80C52X2MX is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This 8-bit MCU is based on the well-established MCS-51 architecture, making it compatible with a wide range of existing software and hardware due to its industry-standard instruction set.

The AT80C52X2MX operates at a maximum frequency of 40 MHz, providing robust processing capabilities for time-critical applications. Its enhanced feature set includes 8KB of on-chip flash memory, which is ideal for storing firmware and applications that require in-system programmability. The flash memory can endure a significant number of write and erase cycles, ensuring long-term reliability and flexibility in updating the system's firmware.

This microcontroller also boasts 256 bytes of RAM, allowing for efficient data manipulation and storage during operation. The AT80C52X2MX comes with three 16-bit timers/counters, which are essential for precise event timing and pulse generation. Additionally, it features a full-duplex serial port that facilitates serial communication, enabling the device to interface with other microcontrollers, sensors, and peripherals.

Security is a priority in the design of the AT80C52X2MX, which includes a programmable Watchdog Timer for system integrity checks. This helps prevent system failures by resetting the MCU in the event of a software malfunction or if the program code becomes unresponsive. Moreover, the microcontroller supports power-saving modes, such as idle and power-down modes, which are critical for battery-operated devices requiring low power consumption.

With 32 I/O lines, the AT80C52X2MX provides ample connectivity options, making it suitable for a wide range of applications, from industrial control systems to consumer electronics. The microcontroller is also equipped with on-chip oscillator and clock circuitry, which simplifies the design and reduces the number of external components needed.

Overall, the Microchip Technology AT80C52X2MX is a reliable and versatile microcontroller that offers a balanced combination of performance, memory, and integrated features, making it an excellent choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess