EN
  • EN
  • DE

1224SW-06-40

Part No 1224SW-06-40
Manufacturer Multicomp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152042-1224SW-06-40
Categories Custom Parts
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1224SW-06-40 CAD Model

Description

The Multicomp 1224SW-06-40 is a wire-to-board connector. It's a crucial component for establishing secure and reliable electrical connections in a variety of electronic devices. This connector is designed for applications requiring a robust and compact interconnect solution.

Applications:

  • Consumer Electronics: Used in devices like televisions, audio equipment, and home appliances for internal wiring and power connections.
  • Industrial Control Systems: Provides reliable connections for sensors, actuators, and control panels in industrial automation equipment.
  • Telecommunications Equipment: Employed in networking devices, routers, and communication systems for signal and power distribution.
  • Medical Devices: Found in diagnostic equipment, patient monitoring systems, and other medical electronics where dependable connections are essential.
  • Automotive Electronics: Utilized in vehicle control units, infotainment systems, and sensor connections.

Features:

  • Wire-to-Board Connection: Facilitates direct connection between wires and printed circuit boards.
  • Compact Design: Space-saving design suitable for densely populated PCBs.
  • Durable Construction: Built with high-quality materials to ensure long-term reliability.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnections.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.

Benefits:

  • Reliable Connections: Provides secure and stable electrical connections, minimizing the risk of signal loss or power interruption.
  • Simplified Assembly: Designed for easy and quick installation, reducing assembly time and costs.
  • Space Optimization: Compact design allows for efficient use of PCB space, enabling smaller and more compact electronic devices.
  • Enhanced Durability: Robust construction ensures long-term performance even in harsh environments.
  • Environmental Compliance: RoHS compliance ensures the connector meets environmental regulations.

Additional Details:

While specific technical specifications like current rating, voltage rating, and wire gauge compatibility would require referring to the official Multicomp datasheet for the 1224SW-06-40, it is generally designed for low-to-medium power applications. The materials used are typically a combination of high-performance plastics for the housing and copper alloy for the contacts, ensuring good conductivity and corrosion resistance. The connector's dimensions are optimized for high-density PCB mounting.

You May Also Be Interested in

Generic
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Oupiin
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention