Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819611-BP5129
Ultra Librarian 3D Model Ultra Librarian BP5129 CAD Model

Description

The BP5129 is a high-precision, primary-side feedback and constant-current LED driver IC developed by Bright Power. It is designed to drive LEDs efficiently in a range of lighting applications, offering precise current control and power factor correction.

Applications:

  • LED Bulbs: Used in A-type, PAR, and other LED bulb designs.
  • LED Tube Lights: Suitable for driving LEDs in linear tube lighting applications.
  • LED Downlights: Employed in recessed downlight fixtures for both residential and commercial use.
  • Panel Lights: Ideal for driving LEDs in flat panel lighting systems.
  • Smart Lighting: Can be incorporated into intelligent lighting control systems for dimming and other advanced features.

Features:

  • Primary-Side Feedback (PSF): Eliminates the need for an optocoupler, simplifying the overall design and reducing BOM costs.
  • Constant Current (CC) Control: Provides stable and accurate LED current regulation, ensuring consistent brightness and extending LED lifespan.
  • High Power Factor Correction (PFC): Achieves a high power factor, minimizing harmonic distortion and improving overall energy efficiency.
  • Over-Temperature Protection (OTP): Protects the IC from damage due to excessive heat, ensuring reliable and safe operation.
  • Short-Circuit Protection (SCP): Safeguards both the IC and the LED load from damage caused by short-circuit conditions.
  • Open-Circuit Protection (OCP): Prevents damage to the IC and the LED load in the event of an open-circuit fault.
  • Wide Input Voltage Range: Supports a broad range of input voltages, accommodating various AC power standards worldwide.

Benefits:

  • Cost Reduction: Eliminating the optocoupler reduces the number of external components and lowers the overall BOM cost.
  • Enhanced Efficiency: High power factor correction minimizes energy waste and reduces electricity consumption.
  • Stable Performance: Precise constant-current control ensures consistent LED brightness and reliable operation.
  • Increased Reliability: Over-temperature, short-circuit, and open-circuit protection mechanisms improve the reliability and longevity of the LED driver.
  • Simplified Design: Primary-side feedback simplifies the design process, making it easier to develop efficient LED lighting solutions.

Additional Details:

The BP5129 is typically available in a compact package, suitable for space-constrained applications. For comprehensive details regarding input voltage range, output current capabilities, switching frequency, recommended external components, and thermal management requirements, it is essential to consult the manufacturer's datasheet. The datasheet also provides valuable information about the pinout and specific package dimensions.

You May Also Be Interested in

Others
Lowest to $1.4631
ECAD model for ZA3348E
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V
Others
Need more? Email Us
ECAD model for XV750CQ1-01
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT
Others
Lowest to $0.2639
ECAD model for XZ8802
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Others
Need more? Email Us
ECAD model for XWM8711EDS/R
Others
Lowest to $0.0749
ECAD model for XB5353A
Others
Lowest to $0.1950
ECAD model for XB8358D0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention