EN
  • EN
  • DE

V62C518256LL-70FTP

Part No V62C518256LL-70FTP
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990003-V62C518256LL-70FTP
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V62C518256LL-70FTP CAD Model

Description

The V62C518256LL-70FTP is a high-speed Static Random Access Memory (SRAM) chip manufactured by Mosel Vitelic, Corp. This SRAM is designed for applications requiring fast data access and low power consumption. It is organized as 256K x 18 bits.

Applications

  • Cache memory for processors
  • Networking equipment
  • Digital signal processing (DSP) systems
  • High-performance embedded systems
  • Graphics cards
  • Data storage in critical applications

Features

  • Organization: 256K x 18 bits
  • Access time: 70 ns
  • Supply voltage: 3.3V
  • Low power consumption
  • TTL compatible inputs and outputs
  • Available in a TQFP package
  • Operating Temperature: -40°C to +85°C

Benefits

  • Fast data access for improved system performance
  • Low power operation for extended battery life in portable devices
  • Easy integration with existing systems
  • High reliability and data retention
  • Compact package size
  • Wide operating temperature range for harsh environments

Additional Details

The V62C518256LL-70FTP is fabricated using advanced CMOS technology, which enables high speed and low power consumption. The SRAM features fully static operation, meaning that no refresh cycles are required to maintain data integrity. The TQFP (Thin Quad Flat Package) allows for surface mounting and efficient use of board space. The device is designed to meet the stringent requirements of high-performance embedded systems.

The 70ns access time ensures quick retrieval of data, making it suitable for applications requiring real-time processing. The 3.3V supply voltage is compatible with modern microcontrollers and processors. The chip's reliability and wide temperature range make it a dependable choice for critical data storage applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess