EN
  • EN
  • DE

R5F10CGCJFB#X6

Part No R5F10CGCJFB#X6
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974542-R5F10CGCJFB#X6
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10CGCJFB#X6 CAD Model

Description

The R5F10CGCJFB#X6 is a microcontroller from the Renesas Electronics RL78/G13 family. It's a low-power, general-purpose microcontroller ideal for a wide range of embedded applications. This particular part number includes specific memory configurations and package options that make it suitable for demanding applications requiring efficient processing and low power consumption.

Applications

  • Home Appliances: Used in control systems for washing machines, refrigerators, and air conditioners.
  • Industrial Control: Employed in motor control, sensor interfaces, and automation systems.
  • Healthcare Devices: Found in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Consumer Electronics: Used in remote controls, gaming devices, and audio equipment.
  • IoT Devices: Ideal for sensor nodes, smart meters, and connected devices in the Internet of Things.

Features

  • RL78 CPU Core: High-performance, low-power 16-bit CPU core.
  • Flash Memory: Includes 128KB of on-chip flash memory for program storage.
  • SRAM: Features 8KB of on-chip SRAM for data storage.
  • Timers: Multiple 16-bit timers with various operating modes.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • ADC: 10-bit analog-to-digital converter with multiple channels.
  • Low Power Consumption: Designed for ultra-low power operation to extend battery life.
  • Operating Voltage: Operates from a wide voltage range of 1.6 V to 5.5 V.

Benefits

  • Efficient Processing: RL78 core provides a balance of performance and power efficiency.
  • Flexible Memory Options: Sufficient flash and SRAM for many embedded applications.
  • Versatile Communication: Supports a variety of serial communication protocols.
  • Accurate Analog Measurement: Integrated ADC enables precise analog signal acquisition.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Wide Operating Range: Suitable for use in a variety of environmental conditions.

Additional Details

The R5F10CGCJFB#X6 microcontroller comes in a 64-pin LQFP (Low Profile Quad Flat Package). It supports on-chip debugging and programming via a serial interface. The RL78 family offers a comprehensive suite of development tools, including compilers, debuggers, and emulators. The microcontroller also includes power management features such as sleep modes and clock control to minimize power consumption. It's designed to meet the stringent requirements of embedded systems, providing a reliable and cost-effective solution.

You May Also Be Interested in

Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.8040 $131.8040
2+ $127.5524 $255.1048
3+ $123.3009 $369.9027
4+ $110.5462 $442.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 871 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess