EN
  • EN
  • DE

IDT79R4650-133MS

Part No IDT79R4650-133MS
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description RISC Microprocessor, 64-Bit, 133MHz, CMOS, PQFP208
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021718-IDT79R4650-133MS
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT79R4650-133MS CAD Model

Description

The IDT79R4650-133MS is a high-performance embedded processor manufactured by Renesas Electronics (originally Integrated Device Technology - IDT). This processor is designed for a variety of applications requiring robust processing power and efficient memory management. It is particularly well-suited for embedded systems, network devices, and industrial control applications. The 133MS designation indicates a clock speed of 133 MHz.

Applications

  • Embedded Systems: Used as the main processor in various embedded applications, including industrial control systems and network devices.
  • Network Routers and Switches: Employed in network infrastructure equipment for packet processing and routing.
  • Industrial Control: Found in automation systems, robotics, and process control equipment.
  • Data Acquisition Systems: Used in systems that require high-speed data processing and storage.
  • Communication Equipment: Employed in telecommunications infrastructure and devices.

Features

  • MIPS Architecture: Based on the MIPS RISC architecture for efficient instruction execution.
  • 133 MHz Clock Speed: Provides a high clock frequency for fast processing.
  • Integrated Memory Controller: Supports SDRAM and other memory types for efficient memory access.
  • Cache Memory: Features on-chip cache memory for improved performance.
  • Peripheral Interfaces: Includes various peripheral interfaces such as Ethernet, UART, and PCI.
  • MS Package: Specified package type.

Benefits

  • High Performance: MIPS architecture and high clock speed enable fast processing and efficient execution of applications.
  • Efficient Memory Management: Integrated memory controller and cache memory optimize memory access and improve overall system performance.
  • Versatile Connectivity: Peripheral interfaces provide flexible connectivity options for various applications.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering system cost.
  • Long-Term Availability: Designed for long-term availability, ensuring support for embedded applications with extended lifecycles.

Additional Details

The IDT79R4650-133MS is designed for embedded systems requiring a balance of performance, power efficiency, and cost-effectiveness. Its MIPS architecture allows for efficient execution of complex algorithms, while its integrated memory controller and cache memory optimize memory access. The peripheral interfaces provide flexible connectivity options for various applications. The 'MS' package likely refers to a specific package type for surface mount assembly. This processor is suitable for applications in networking, industrial control, and other embedded systems that require reliable and efficient processing capabilities. The 133 MHz clock speed represents the operational frequency at which the processor executes instructions.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess