EN
  • EN
  • DE

RD15SL-T1-A-N1

Part No RD15SL-T1-A-N1
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970639-RD15SL-T1-A-N1
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD15SL-T1-A-N1 CAD Model

Description

The RD15SL-T1-A-N1 is a silicon epitaxial planar type pin diode manufactured by Renesas Electronics America. It is designed for use in high-frequency switching and attenuator applications, offering low forward resistance and fast switching speeds. This diode is suitable for various communication and instrumentation systems.

Applications:

  • High-frequency switches
  • Variable attenuators
  • Phase shifters
  • RF modulators
  • Wireless communication systems
  • Radar systems

Features:

  • Low forward resistance
  • Fast switching speed
  • Low capacitance
  • Surface mount package
  • High reliability
  • RoHS compliant

Benefits:

  • Improved signal transmission efficiency
  • Precise control of signal attenuation
  • Reduced signal distortion
  • Simplified circuit design with surface mount package
  • Enhanced system performance in high-frequency applications
  • Environmentally friendly design compliant with RoHS standards

The RD15SL-T1-A-N1 PIN diode is designed for high-frequency applications where low forward resistance and fast switching speeds are critical. Its low forward resistance minimizes signal loss, improving the overall efficiency of signal transmission. The fast switching speed allows for precise control of signal attenuation and phase shifting. The low capacitance ensures that the diode does not significantly affect the impedance of the circuit.

The surface mount package simplifies the circuit design process, allowing for easy integration into a variety of applications. The diode is designed to meet the stringent requirements of communication and instrumentation systems. It operates over a wide temperature range, ensuring stable performance in various environmental conditions. Compliant with RoHS standards, this device is environmentally friendly and free from hazardous substances. The RD15SL-T1-A-N1 is a crucial component for high-frequency applications requiring precise control and efficient signal transmission.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess