EN
  • EN
  • DE

RJK0318JPB-01#J0

Part No RJK0318JPB-01#J0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981843-RJK0318JPB-01#J0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK0318JPB-01#J0 CAD Model

Description

The RJK0318JPB-01#J0 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas Electronics America. MOSFETs are widely used as electronic switches in various applications, offering fast switching speeds and low on-resistance.

Applications

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Motor Control: Drives small DC motors in various applications.
  • Lighting Control: Controls LED lighting and other lighting systems.
  • Battery Management Systems: Used in battery protection circuits and charging systems.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • High Avalanche Capability: Withstands high-energy pulses.
  • Surface Mount Package: Available in compact surface-mount packages for easy PCB assembly.
  • Lead-Free Construction: Compliant with RoHS environmental standards.
  • P-Channel Type: Conduction occurs when the gate-source voltage is negative.

Benefits

  • Efficient Switching: Low on-resistance minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Low gate charge enables high-frequency operation.
  • Compact Design: Small surface-mount package saves board space.
  • Reliable Performance: Renesas MOSFETs are known for their reliability.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Simplified Circuit Design: Easy to integrate into various power control circuits.

Additional Details

The RJK0318JPB-01#J0 has specific voltage and current ratings that must be observed to ensure safe operation. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings are crucial parameters. The power dissipation rating determines the maximum power the MOSFET can handle. Detailed specifications, including RDS(on) values, Qg values, and thermal resistance, are available in the Renesas product datasheet. The datasheet also provides information on gate drive requirements and application notes.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess