EN
  • EN
  • DE
  • IT

MP2639AGR-P

Part No MP2639AGR-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 26QFN  /  Charger IC Lithium Ion/Polymer 26-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 5.75V
Mounting SMD (SMT)
Package / Case 26-PowerVFQFN
Supplier Device Package 26-QFN (4x4)
Base Product Number MP2639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1129328-MP2639AGR-P
Ultra Librarian 3D Model Ultra Librarian MP2639AGR-P CAD Model

Description

The MP2639AGR-P is an integrated circuit (IC) that belongs to the PMIC-Battery Chargers category.

  • Voltage Supply: up to 5.75V
  • Fault Protection: overvoltage and short circuit protection
  • Programmable: programmable (current and timer features)
  • Charging Current: up to 2.5A
  • Battery Pack Voltage: 8.4V
  • Package/Case: 26-PowerVFQFN
  • Supplier Device Package: 26-QFN (4x4)
  • ECCN: EAR99
  • REACH: unaffected by REACH
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess