EN
  • EN
  • DE

EV5030D-QH-00A

Part No EV5030D-QH-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description MP5030D EVAL BOARD  /  EV5030 USB 2.0 Controller Linear Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Monolithic Power Systems Inc.
Package Box
Type Linear
Function USB 2.0 Controller
Utilized IC / Part EV5030
Supplied Contents Board(s)
Base Product Number EV5030
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1589-EV5030D-QH-00A
Standard Package 1
Win Source Part Number 977950-EV5030D-QH-00A
Ultra Librarian 3D Model Ultra Librarian EV5030D-QH-00A CAD Model

Description

The EV5030D-QH-00A is an evaluation and demonstration board for the EV5030 USB 2.0 controller.

  • Packaging: Box
  • Series: None
  • Controller Type: Linear
  • Included Items: Board(s)
  • Primary Attributes: None
  • Secondary Attributes: None
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8473.30.1180
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess