EN
  • EN
  • DE

EV157-S-00A

Part No EV157-S-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR MP157
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Active
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 4.2 W
Voltage - Output 12V
Current - Output 350mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Boost, Buck, Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MP157
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1079886-EV157-S-00A
Ultra Librarian 3D Model Ultra Librarian EV157-S-00A CAD Model

Description

The 1079886-EV157-S-00A is an evaluation board designed for testing and evaluating DC/DC and AC/DC (Off-Line) SMPS applications. It is equipped with a boost, buck, and flyback regulator topology, providing a versatile solution for various power management needs.

  • Voltage Output: The board has a voltage output of 12V
  • Current Output: and a current output of 350mA.
  • Input Voltage: It accepts an input voltage range of 85 ~ 265 VAC, making it suitable for AC/DC primary side applications.
  • Power Output: With a power output of 4.2W, this board offers efficient power conversion.
  • Output: The board is fully populated and comes with 1 non-isolated output.
  • Package: It is supplied with 1 piece in a box package.
  • Integrated Circuit: The MP157 integrated circuit is utilized on this board.
  • Manufacturer: Manufactured by Monolithic Power Systems Inc., this product is part of their active product lineup.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess