EN
  • EN
  • DE

F731558AZPG-S2

Part No F731558AZPG-S2
Manufacturer Texas Instruments
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207294-F731558AZPG-S2
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F731558AZPG-S2 CAD Model

Description

The F731558AZPG-S2 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments. This product is designed to cater to a wide array of applications, offering exceptional performance and reliability. It is a prime choice for engineers and developers seeking to incorporate advanced technology into their electronic designs.

Key Features

  • High Precision: The F731558AZPG-S2 boasts high-precision capabilities, making it suitable for applications that require accurate measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is ideal for battery-operated devices and applications where power conservation is critical.
  • Robust Performance: Texas Instruments' commitment to quality ensures that the F731558AZPG-S2 operates reliably under various conditions, withstanding the demands of industrial and commercial environments.
  • Versatility: This product is versatile and can be used in multiple applications, including but not limited to, automotive systems, consumer electronics, and industrial automation.

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface-Mount
Interface Type I2C, SPI, UART (as applicable)
RoHS Compliance Yes

The F731558AZPG-S2 is not just a component; it is a solution that brings Texas Instruments' quality and innovation to your project. Whether you are designing cutting-edge technology or upgrading existing systems, this product offers the functionality and performance you need to succeed.

Applications

The versatility of the F731558AZPG-S2 allows it to be integrated into a variety of applications:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Telecommunications

With its robust design and flexible application range, the F731558AZPG-S2 from Texas Instruments is an excellent choice for your next project.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess