EN
  • EN
  • DE

87978-0051

Part No 87978-0051
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description 1MMDDR2 VTTH STL /FORKLCK .76AUL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr Molex, LLC
Series 87978
Package Tray
Product Status Active
Connector Style DIMM
Number of Positions 240
Memory Type DDR2 SDRAM
Standards MO-237
Mounting Type Through Hole
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.050" (1.27mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 087978
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 551382-87978-0051
Ultra Librarian 3D Model Ultra Librarian 87978-0051 CAD Model

Description

The 551382-87978-0051 electronic component, part of the 87978 series by Molex, LLC, is a high-quality inline module socket suitable for memory connectors.

  • Package: Tray
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: Vendor Undefined
  • REACH: Available Upon Request
  • HTSUS Code: 8536.69.4040
  • Status: Active

You May Also Be Interested in

Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE
Lowest to $1.2506
TE Connectivity
VLP DDR3 DIMM 240POS. 1.0PITCH
Lowest to $4.3040
TE Connectivity
CONN SKT MINIDIMM 244POS R/A SMD / 244 Position MiniDIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS SMD / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
Amphenol
CONN SKT SODIMM 200POS SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2201 $51.5216
38+ $2.6421 $100.3998
59+ $2.5596 $151.0164
81+ $2.4770 $200.6370
105+ $2.3944 $251.4120
140+ $2.1467 $300.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess