EN
  • EN
  • DE

1-1735438-1

Part No 1-1735438-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT MINIDIMM 244POS R/A SMD / 244 Position MiniDIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style MiniDIMM
Number of Positions 244
Memory Type DDR2 SDRAM
Standards MO-244
Mounting Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Reverse
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 1735438
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A97924,2266-1-1735438-1,-1-1735438-1-SI
Standard Package 840
Win Source Part Number 1332024-1-1735438-1
Ultra Librarian 3D Model Ultra Librarian 1-1735438-1 CAD Model

Description

The 1332024-1-1735438-1 is an inline module socket from TE Connectivity AMP Connectors.

  • Series: MiniDIMM
  • Positions: 244
  • Features: Board Guide, Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Mounting Technology: Surface Mount, Right Angle
  • Package: Tray
  • Memory Type: DDR2 SDRAM
  • Standard: MO-244

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
VLP DDR3 DIMM 240POS. 1.0PITCH
Lowest to $4.3040
Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE / 288 Position DIMM DDR4 SDRAM Socket Through Hole
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess