MCP2551-I/SN CAN Transceiver from Microchip Technology
The MCP2551-I/SN is a high-speed Controller Area Network (CAN) transceiver manufactured by Microchip Technology. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to provide differential transmit and receive capability, it operates at speeds of up to 1 Mbps.
Encased in an industry-standard 8-pin SOIC package, the MCP2551-I/SN is notable for its robustness, high noise immunity, and low electromagnetic emissions. It is compliant with the ISO-11898 standard, ensuring reliable communication in demanding applications across various industries such as automotive, industrial automation, and medical systems.
Key Features of the MCP2551-I/SN:
- High-Speed Operation: Supports 1 Mbps operation, allowing for fast data transfer over the CAN network.
- ISO-11898 Compliant: Meets the requirements of the international standard for CAN bus communication, ensuring compatibility and reliability.
- Wide Operating Voltage Range: Can be powered from a 4.5V to 5.5V supply, making it suitable for a variety of systems.
- Low Current Standby Operation: Features a low-current standby mode to conserve power when the network is idle.
- Protection Features: Includes protection against high-voltage transients, thermal shutdown, and short-circuit protection for both the transmitter and receiver.
- Extended Temperature Range: Operating temperature range from -40°C to +125°C, appropriate for harsh environments.
The MCP2551-I/SN is an essential component for applications that require robust and reliable communication over a CAN network. Its ability to handle high-speed data with integrity and its protective features make it an excellent choice for mission-critical systems where data accuracy and network stability are paramount.
Whether you're designing automotive systems that require stringent data integrity or industrial control systems that demand consistent performance, the MCP2551-I/SN from Microchip Technology is a transceiver that can meet and exceed those requirements.