Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer Molex
Packaging Tray
Connector Style DIMM
Number of Positions 288
Memory Type DDR4 SDRAM
Standards MO-309
Mounting Surface Mount
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 078730
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 078730-1002,WM10406,787301002,78730-1002
Standard Package 240
Win Source Part Number 1331995-0787301002
Ultra Librarian 3D Model Ultra Librarian 0787301002 CAD Model

Description

The Molex 1331995-0787301002 is a 288-position DDR4 SDRAM inline module socket connector with board locks and latches.

  • Positions: 288
  • Features: Board Locks and Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Connector Style: DIMM
  • Mounting: Surface Mounted with a Normal, Standard-Top Mounting Feature
  • Standard Compliance: MO-309
  • ROHS3 Compliant: Yes
  • Packaging: Tray
  • Standard Package: 240
  • Application: Memory Modules for High-Performance Computing Applications

You May Also Be Interested in

TE Connectivity
CONN SKT SIMM 80POS PCB
Lowest to $9.2786
ECAD model for 5822021-5
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
ECAD model for 390113-1
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $12.0577
ECAD model for 1473150-4
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $3.5188
ECAD model for 390114-1
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4452
ECAD model for 2013289-1
TE Connectivity
CONN SKT DIMM 88POS R/A SMD
Need more? Email Us
ECAD model for 5316437-1
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE
Lowest to $1.5867
ECAD model for 2308107-1
TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us
ECAD model for 1775063-2
Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
ECAD model for 0780658001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention