EN
  • EN
  • DE

MAX2066ETL+

Part No MAX2066ETL+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN-EP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Tube
Frequency 50MHz ~ 1GHz
P1dB 18.7dBm (74.1mW)
Gain 20.5dB
Noise Figure 5.5dB
RF Type Cellular, CDMA, GSM
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Current - Supply 121mA
Test Frequency 350MHz
Package 40-WFQFN Exposed Pad
Manufacturer Device Package 40-TQFN-EP (6x6)
Win Source Part Number 137600-MAX2066ETL+
Ultra Librarian 3D Model Ultra Librarian MAX2066ETL+ CAD Model

Description

The MAX2066ETL+ from Maxim Integrated is a highly versatile, dual, digitally controlled, variable-gain amplifiers (DVGAs) designed to operate in the RF/IF frequency spectrum. This advanced component is a perfect solution for applications demanding precise gain control, high linearity, and a broad dynamic range. With its integrated features, the MAX2066ETL+ is ideal for use in a wide array of communication systems, including base stations, software-defined radios, and wireless infrastructure.

Key Features

  • Frequency Range: The device operates over a broad frequency range, accommodating various RF applications.
  • Dual Channels: It features two independent channels, allowing for simultaneous processing of multiple signals or diversity reception schemes.
  • High Linearity: The MAX2066ETL+ maintains high linearity across its gain range, ensuring signal integrity and minimizing distortion.
  • Digitally Controlled Gain: Gain can be adjusted digitally, providing precise control and flexibility for dynamic signal environments.
  • Integrated VGA with DSP Interface: The integration of a variable gain amplifier with a digital signal processing interface simplifies design and reduces component count.
  • Low Noise Figure: Its low noise figure contributes to improved signal-to-noise ratio (SNR), which is critical for high-performance communication systems.

Applications

  • Cellular Base Stations
  • Software-Defined Radios (SDR)
  • Wireless Infrastructure
  • IF Sampling Receivers

Product Specifications

Parameter Value
Part Number MAX2066ETL+
Type RF/IF and RFID IC
Manufacturer Maxim Integrated
Package/Case 40-WFQFN Exposed Pad

In summary, the MAX2066ETL+ is a state-of-the-art RF/IF component that offers exceptional performance for demanding applications. With its robust feature set and flexible design, it stands as a critical building block for modern communication systems, ensuring reliable and efficient signal processing.

You May Also Be Interested in

RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess