EN
  • EN
  • DE

8520126

Part No 8520126
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 3.96mm Pitch KK Crimp Terminal 2878, 18-20 AWG, Reel, Phosphor Bronze, Tin (Sn), Bifurcated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, Crimp, PCB, Signal
Contact Gender Female
Contact Material Bronze
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Depth 3.3 mm
Gender Female
Height 4.79 mm
Length 13.69 mm
Max Current Rating 7 A
Max Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Cable
Orientation Straight
Packaging Tape & Reel
Pitch 3.96 mm
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Crimp
Wire/Cable Gauge 20 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1194686-8520126
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8520126 CAD Model

Description

The 1194686-8520126 connector is a crimp PCB signal connector that is designed for use in custom parts.

  • Connector Type: Crimp PCB Signal Connector
  • Pitch: 3.96 mm
  • Packaging: Tape and Reel
  • Gender: Female
  • Length: 13.69 mm
  • Height: 4.79 mm
  • Contact Resistance: 10 mΩ
  • Maximum Current Rating: 7A
  • Operating Temperature: 0°C to 75°C
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Wire/Cable Gauge: 20 AWG
  • Wire Gauge (max): 18 AWG
  • Wire Gauge (min): 20 AWG
  • RoHS Compliant: Yes
  • Mounting: Cable

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess