EN
  • EN
  • DE

H11G2S

Part No H11G2S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 1000% at 10mA
Turn On / Turn Off Time 5μs, 100μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 80V
Voltage - Forward (Vf) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178203-H11G2S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11G2S CAD Model

Description

Introducing the H11G2S Optoisolator from ON Semiconductor

The H11G2S is a high-performance optoisolator device manufactured by ON Semiconductor, a leader in the semiconductor industry. This optoelectronic component is designed to provide electrical isolation between its input and output, ensuring that high voltages on one side do not affect the other, thus protecting sensitive electronic circuits from voltage spikes and surges.

The H11G2S optoisolator features a gallium arsenide infrared LED that is optically coupled to a silicon photodarlington detector. This combination allows for a high current transfer ratio (CTR), making it an excellent choice for applications requiring significant amplification of the input signal. The device is housed in a six-pin dual in-line package (DIP), which provides a compact form factor while allowing for easy integration into a wide variety of electronic systems.

Key Specifications of the H11G2S:

  • Voltage Isolation: The device offers an input-to-output isolation voltage of 5300 VRMS, providing robust protection for electronic circuits.
  • Current Transfer Ratio (CTR): With a high CTR, the H11G2S ensures reliable signal transmission and amplification.
  • Response Time: The optoisolator features a fast response time, which is critical for applications requiring quick signal processing.
  • Operating Temperature: It can operate over a wide temperature range, making it suitable for industrial and commercial environments.
  • Package: The six-pin DIP package is versatile and easy to work with, ensuring compatibility with standard PCB layouts.

Applications for the H11G2S include signal isolation for industrial controls, motor control systems, and power supply management. It is also ideal for use in situations where electrical noise immunity is required, such as in data communication systems. The device's ability to prevent ground loops and its high isolation voltage make it an indispensable component for ensuring the integrity and reliability of electronic circuits.

ON Semiconductor's commitment to quality and reliability is reflected in the H11G2S optoisolator, which is designed to meet stringent industry standards. Whether you're developing sophisticated industrial equipment or designing consumer electronics, the H11G2S offers the performance and protection needed to ensure your products operate safely and effectively.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess