EN
  • EN
  • DE

MAX6342LEUT

Part No MAX6342LEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705278-MAX6342LEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6342LEUT CAD Model

Description

Maxim Integrated MAX6342LEUT Microprocessor Reset Circuit

The MAX6342LEUT from Maxim Integrated is a highly reliable and compact microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant layer of protection by ensuring that the µP resets properly during power-up, power-down, and brown-out conditions. The device comes in a small SOT23-6 package, making it an excellent choice for space-constrained applications.

This supervisory circuit boasts a factory-trimmed reset threshold voltage, ensuring that the connected µP restarts safely under appropriate voltage conditions. The reset output remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold level, providing a stable reset signal for reliable system operation.

One of the key features of the MAX6342LEUT is its low supply current draw, typically 1.5µA, which makes it suitable for use in portable and battery-operated equipment. This low power consumption helps in extending the battery life of the application it is used in.

The device is designed to operate over a wide voltage range, accommodating different types of systems and applications. It also includes a manual reset input that allows for a system reset to be triggered with an external switch or signal. This manual reset feature is particularly useful for system maintenance or emergency recovery operations.

Furthermore, the MAX6342LEUT offers an active-low reset output, which is compatible with most µP and microcontroller (MCU) systems. The open-drain output configuration enables the reset signal to be wire-shared with other open-drain or push-pull outputs for additional flexibility in system design.

In summary, the Maxim Integrated MAX6342LEUT is a robust and versatile µP supervisory circuit that provides essential protective features for digital systems. Its small footprint, low power consumption, and wide operating voltage range make it an ideal choice for a vast array of applications, including portable devices, embedded systems, and IoT devices, where reliable system operation is crucial.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess