EN
  • EN
  • DE

GP1601HC0

Part No GP1601HC0
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208373-GP1601HC0
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1601HC0 CAD Model

Description

The GP1601HC0 is a rectifier manufactured by Taiwan Semiconductor. This device is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. It's engineered for applications requiring robust performance and stability.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices, including consumer electronics and industrial equipment.
  • Adapters: Found in AC/DC adapters used to power electronic devices from wall outlets.
  • Battery Chargers: Integral to battery charging circuits for mobile phones, laptops, and other rechargeable devices.
  • LED Lighting: Employed in LED drivers to provide a stable DC voltage for LED lighting systems.
  • Renewable Energy Systems: Used in solar panel systems and wind turbines to convert AC power to DC for battery storage or grid integration.

Features:

  • High Surge Current Capability: Can withstand high surge currents, enhancing its reliability under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Reliability: Designed for long-term stability and consistent performance.
  • Compact Package: The package is designed for efficient heat dissipation and ease of mounting.
  • High Voltage Rating: Suitable for applications with high voltage requirements.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power waste, leading to more efficient energy conversion.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient voltage spikes.
  • Stable Performance: Ensures consistent and reliable operation in various environmental conditions.
  • Simplified Design: Easy to integrate into various circuit designs due to its standard package and electrical characteristics.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution at a competitive price.

Additional Details:

The GP1601HC0 rectifier is designed to meet stringent industry standards for safety and performance. Its compact size and robust design make it suitable for a wide range of applications. Proper heat sinking is essential to maintain optimal performance, especially in high-current applications. This rectifier is commonly used in applications where efficiency and reliability are critical considerations. Specific technical specifications should be referenced from the manufacturer's datasheet to ensure proper implementation and adherence to design requirements. The datasheet contains crucial information regarding maximum ratings, thermal characteristics, and electrical parameters necessary for safe and effective operation.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
PCA ELECTRONICS INC.
Need more? Email Us
Panjit
Need more? Email Us
Holtek
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess