EN
  • EN
  • DE

GT-RF1125A-01G

Part No GT-RF1125A-01G
Manufacturer G-Switch Technology (Dongguan) Co., Ltd.
Catalog Coaxial Connectors (RF)
Description Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD
Frequency Range 6GHz
Interface Male Pin
Connector Type Board Side
Operating Temperature -40℃~+90℃
Interface Diameter 2mm
Ultra Librarian 3D Model Ultra Librarian GT-RF1125A-01G CAD Model

Description

Product Overview

The 02CZ9.1-Z(TE85R) is designed for precision applications. This device ensures low signal distortion and high operational efficiency, making it a preferred choice for technicians.

Features and Benefits

  • Low Distortion: Maintains signal integrity.
  • High Efficiency: Uses minimal power while delivering optimal performance.
  • Consistency: Provides stable output over long durations.

Applications

  • Audio and video systems
  • Precision measurement equipment
  • Professional audio equipment

Additional Details

This product focuses on delivering clear outputs and maintaining high performance standards, suitable for projects where accuracy is critical.

You May Also Be Interested in

Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0461 $50.0185
2,650+ $0.0378 $100.1700
4,100+ $0.0366 $150.0600
5,635+ $0.0355 $200.0425
7,290+ $0.0343 $250.0470
9,775+ $0.0307 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess