EN
  • EN
  • DE

54104-4031

Part No 54104-4031
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Top Contact Style40 Circuits, Lead-free, 0.1μm (4μ") Gold (Au) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129173-54104-4031
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54104-4031 CAD Model

Description

The Molex 54104-4031 is a Flat Flex Cable (FFC) featuring a 1.00mm pitch and 40 circuits. Designed for high-density signal and power transmission, it is commonly used in various electronic applications. Its flexible construction enables dynamic bending and folding, making it suitable for tight spaces and applications involving movement. This FFC cable ensures reliable connections in demanding environments.

Applications:

  • Consumer Electronics: Widely used in LCD and LED televisions to connect the display panel to the mainboard.
  • Laptop Computers: Connects the motherboard to the display screen, keyboard, and touchpad.
  • Printers and Scanners: Facilitates signal transmission between the print head, scanner unit, and control board.
  • Automotive Electronics: Integrated into automotive infotainment systems and display panels.
  • Industrial Equipment: Used in control panels, robotics, and automation systems for reliable signal transmission.

Features:

  • 1.00mm Pitch: Provides a compact and efficient interconnect solution for high-density applications.
  • 40 Circuits: Supports a large number of signal and power lines, accommodating complex electronic systems.
  • Flexible Cable: Enables dynamic bending and folding without compromising signal integrity.
  • High-Quality Materials: Constructed with durable materials to ensure long-term reliability.
  • Easy Termination: Designed for easy and secure connection with compatible FFC connectors.

Benefits:

  • Space Saving: The compact design optimizes space utilization in electronic devices.
  • Reliable Signal Transmission: Ensures consistent and reliable signal performance, reducing the risk of connectivity issues.
  • Simplified Assembly: The flexible cable simplifies installation, reducing assembly time and costs.
  • Versatile Use: Suitable for a broad range of applications, offering flexibility in design and implementation.
  • Durable Construction: Provides long-term reliability, reducing the need for frequent replacements.

Additional Details:

The Molex 54104-4031 FFC cable typically uses polyester (PET) insulation and tinned copper conductors, providing excellent conductivity and corrosion resistance. It is engineered to withstand various operating temperatures and environmental conditions. Proper termination with a compatible Molex FFC connector is crucial for ensuring a secure and reliable connection to PCBs or other components. For specific details on voltage and current ratings, insulation resistance, and mechanical dimensions, refer to the Molex datasheet.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE11T/AF11/AFE11T / 11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $1.4284
TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9809 $53.9495
125+ $0.8048 $100.6000
195+ $0.7797 $152.0415
270+ $0.7545 $203.7150
345+ $0.7294 $251.6430
460+ $0.6539 $300.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess