EN
  • EN
  • DE

TPS56C215EVM-762

Part No TPS56C215EVM-762
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR TPS56C215 / TPS56C215 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SWIFT™, D-CAP2™, Eco-Mode™
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 12A
Voltage - Input 4.5V ~ 17V
Regulator Topology Buck
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS56C215
Base Product Number TPS56
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-44099
Standard Package 1
Win Source Part Number 1100974-TPS56C215EVM-762
Ultra Librarian 3D Model Ultra Librarian TPS56C215EVM-762 CAD Model

Description

The TPS56C215EVM-762 from Texas Instruments is a state-of-the-art evaluation module designed for engineers and developers looking to test the performance and features of the TPS56C215, a highly efficient, synchronous step-down voltage converter. This evaluation module provides a convenient platform for quick and easy assessment of the TPS56C215 integrated circuit, making it an invaluable tool for the design and development of power management solutions.

Key Features

  • Efficiency: The module showcases the high-efficiency operation of the TPS56C215, capable of delivering up to 12A of continuous current at an adjustable output voltage, which can be set from 0.6V to 5.5V.
  • Integrated Power MOSFETs: The TPS56C215 chip includes low RDS(on) power MOSFETs, enabling high efficiency across a wide range of load conditions.
  • Advanced Control: The device features D-CAP3™ control mode for fast transient response, and supports external synchronization in a master-slave configuration for multi-phase operation.
  • Versatility: The EVM is designed to accommodate a variety of input voltages, ranging from 4.5V to 17V, making it suitable for a wide array of applications such as point-of-load conversions, telecommunications, networking, and industrial systems.
  • Thermal Performance: Excellent thermal performance is ensured through an optimized layout and thermal vias, demonstrating the TPS56C215's capabilities in managing heat dissipation.
  • User-Friendly: The evaluation module comes equipped with test points and jumpers for easy measurement and configuration, allowing users to quickly modify settings and monitor performance parameters.

Applications

The TPS56C215EVM-762 is ideal for testing and evaluating power solutions for various applications, including but not limited to:

  • Enterprise and cloud computing
  • Storage and networking equipment
  • Field-programmable gate array (FPGA) power supplies
  • Point-of-load power architectures

Overall, the TPS56C215EVM-762 Evaluation Module is an essential tool for designers looking to leverage the advanced features of the TPS56C215 synchronous buck converter and develop efficient power management systems.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess