EN
  • EN
  • DE

SAB-C163

Part No SAB-C163
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187640-SAB-C163
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C163 CAD Model

Description

The SAB-C163 is a member of the Infineon Technologies C166 family of 16-bit microcontrollers. It's designed to offer a blend of processing power, on-chip peripherals, and memory options suitable for a variety of embedded control applications. This microcontroller targets applications that require real-time processing and robust communication capabilities.

Applications:

  • Industrial Control Systems
  • Automotive Applications (e.g., body control, dashboard)
  • Motor Control
  • Power Management
  • General Embedded Systems

Features:

  • 16-Bit CPU: Based on the C166 architecture, providing efficient execution of instructions.
  • On-Chip Memory: Includes both Flash memory (for program storage) and RAM (for data). The specific memory sizes vary depending on the exact variant.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • PWM Generation: Features PWM units suitable for motor control and power conversion applications.
  • Serial Communication: Includes UART, SPI, and potentially CAN interfaces for communication with other devices and networks.
  • Analog Interfaces: Incorporates Analog-to-Digital Converters (ADCs) for interfacing with analog sensors.
  • Interrupt Controller: Provides a flexible interrupt system for handling asynchronous events and real-time tasks.
  • Watchdog Timer: Integrated watchdog timer to prevent system malfunctions.

Benefits:

  • Efficient Processing: The 16-bit architecture allows for fast execution of control algorithms.
  • Flexible Peripheral Set: A wide range of on-chip peripherals reduces the need for external components, saving costs and space.
  • Robust Communication: Serial interfaces enable reliable communication in industrial and automotive environments.
  • Real-Time Performance: The interrupt controller and timers facilitate precise real-time control.
  • System Reliability: The watchdog timer increases overall system stability and prevents failures.

Technical Specifications: The SAB-C163 operates within defined voltage and temperature ranges. Precise memory configurations, peripheral options, and electrical characteristics are detailed in the Infineon C166 Family User's Manual and relevant device datasheets. Package options may vary.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess