The 52885-1074 is a 10-circuit, dual-row receptacle housing from Molex's Milli-Grid connector system. It’s designed for high-density signal connections in a variety of electronic applications. This connector offers a compact design with a 2.00mm pitch, making it suitable for space-constrained applications.
Applications
- Board-to-board connections
- Signal transmission in electronic devices
- Medical equipment
- Data communication
- Consumer electronics
- Industrial control systems
Features
- 10 Circuits: Provides connectivity for multiple signal lines.
- Dual Row: Maximizes circuit density while maintaining a compact size.
- 2.00mm Pitch: Allows for high-density connections in space-constrained applications.
- Positive Locking: Ensures a secure connection and prevents accidental disconnections.
- High-Temperature Material: Suitable for reflow soldering processes.
- Polarization Features: Prevents mismating and ensures correct orientation.
Benefits
- Reliable Signal Transmission: Ensures stable and accurate data transfer.
- Compact Design: Allows for miniaturization of electronic devices.
- Secure Connection: The positive locking mechanism prevents accidental disconnections.
- Ease of Assembly: Designed for automated assembly processes.
- Versatile Application: Suitable for a wide range of electronic devices.
Additional Details
The 52885-1074 receptacle housing is designed to mate with Milli-Grid headers. The Milli-Grid connector system is known for its reliability and performance in high-density applications. The housing is made from a high-temperature thermoplastic material, which is compatible with reflow soldering processes. The connector is designed to meet the demanding requirements of modern electronic devices, offering both signal integrity and mechanical robustness. It is often used in applications where space is at a premium, such as in mobile devices and other portable electronics. The Milli-Grid system is available in a variety of configurations, including single-row and dual-row options, as well as different circuit sizes to meet a wide range of application needs. Proper mating and unmating forces are specified to ensure the longevity of the connection. The operating temperature range is typically -40°C to +105°C. The housing confirms to industry standards for flammability rating and material compliance.