EN
  • EN
  • DE

MCP2021A-500E/MD

Part No MCP2021A-500E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features 1/1 Transceiver Half LINbus 8-DFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name MCP2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884132-MCP2021A-500E/MD
Ultra Librarian 3D Model Ultra Librarian MCP2021A-500E/MD CAD Model

Description

Microchip Technology MCP2021A-500E/MD Product Overview

The MCP2021A-500E/MD is an integrated LIN transceiver and voltage regulator from Microchip Technology, designed to interface between a microcontroller and the physical LIN bus in automotive and industrial applications. This robust component is a key player in enabling reliable communication within Local Interconnect Network (LIN) systems, which are commonly used for low-speed, in-vehicle networks.

Key Features

  • Integrated Transceiver: The device includes a LIN transceiver that meets the specifications of the LIN Bus 2.0/2.1/2.2/SAE J2602 standards, providing exceptional signal integrity and robust communication.
  • Voltage Regulation: It comes with a built-in voltage regulator that offers a stable 5V output with a load current capacity of up to 50 mA, suitable for powering a microcontroller and other peripherals.
  • Battery Voltage Sense: The MCP2021A-500E/MD features a battery voltage sense line, which allows the connected microcontroller to monitor the system's power supply.
  • Thermal Protection: The device is equipped with thermal shutdown protection, ensuring reliable operation by preventing overheating.
  • Bus Pins Protection: Enhanced protection is provided on the LIN bus pins against high-voltage transients, ensuring resilience in harsh automotive environments.
  • Wake-up Capability: It supports local and remote wake-up capabilities, enabling the network to conserve power by staying in a low-power mode until required to wake up and communicate.

Applications

The MCP2021A-500E/MD is ideal for a variety of applications within the automotive sector, including body control modules, steering wheel interfaces, and sensor interfaces. It's also well-suited for industrial applications that require a reliable LIN bus interface.

Package and Quality

This device is available in an 8-pin 2x3 DFN package, which is not only space-efficient but also designed for optimal thermal performance. Microchip Technology ensures high-quality standards, making the MCP2021A-500E/MD a dependable choice for critical communication tasks in demanding environments.

With its combination of integrated features and robust design, the MCP2021A-500E/MD from Microchip Technology stands out as a comprehensive solution for LIN bus communication and power regulation in automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8910 $50.5830
32+ $3.1926 $102.1632
49+ $3.0929 $151.5521
67+ $2.9931 $200.5377
87+ $2.8933 $251.7171
116+ $2.5940 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,313 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess