EN
  • EN
  • DE

DMN3033LSD-7

Part No DMN3033LSD-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821820-DMN3033LSD-7
Ultra Librarian 3D Model Ultra Librarian DMN3033LSD-7 CAD Model

Description

Product Overview: DMN3033LSD-7

The DMN3033LSD-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is part of Diodes Incorporated's extensive portfolio of power management devices, engineered to cater to a wide range of applications requiring efficient power control and distribution.

Key Features

  • Low On-Resistance: The DMN3033LSD-7 features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it well-suited for power-intensive applications.
  • High Continuous Drain Current: With the capability to handle a high continuous drain current (I<sub>D), this MOSFET can support applications with significant power requirements without compromising performance or reliability.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is critical for reducing switching losses in power conversion applications and improving the performance of high-frequency circuits.
  • Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for the MOSFET to be driven at lower voltages, which can be particularly advantageous in low-voltage applications.
  • RoHS Compliant: In adherence to environmental regulations, the DMN3033LSD-7 is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Applications

The versatility of the DMN3033LSD-7 enables its use in a diverse range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Computing and Server Systems

Package and Reliability

The DMN3033LSD-7 is available in a compact SOT-26 package, which not only saves space on printed circuit boards (PCBs) but also offers robustness for industrial-grade applications. Diodes Incorporated's commitment to quality ensures that this MOSFET meets stringent reliability standards, providing designers with confidence in its performance and longevity.

With its combination of efficiency, power handling, and fast switching capabilities, the DMN3033LSD-7 from Diodes Incorporated stands out as a solid choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess