Product Overview: LT1460JCS3-3.3#TRM
The LT1460JCS3-3.3#TRM is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to offer a fixed 3.3V output voltage with impressive precision, making it an ideal choice for high-performance analog and digital circuits that require a stable reference voltage.
Key Features
- Output Voltage: 3.3V with tight tolerance
- Temperature Stability: Excellent performance over the full temperature range ensures consistent output
- Low Dropout Voltage: Functions efficiently with minimal difference between the input and output voltage
- Low Noise: Offers low output noise, enhancing the performance of sensitive circuits
- Supply Current: Optimized for low power consumption, ideal for battery-powered applications
- Package: Available in a space-saving SOT-23 package, suitable for compact designs
Applications
The LT1460JCS3-3.3#TRM is versatile and can be used in a wide variety of applications, including but not limited to:
- High-precision data converters (ADCs/DACs)
- Portable, battery-operated equipment
- Medical devices
- Automotive electronics
- Instrumentation
- Telecommunications
Product Reliability and Quality
Linear Technology ensures that the LT1460JCS3-3.3#TRM meets high standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance even under extreme conditions. This commitment to quality makes the LT1460JCS3-3.3#TRM a dependable choice for critical and high-end applications.
Environmental and Regulatory Compliance
The LT1460JCS3-3.3#TRM is designed with environmental regulations in mind, ensuring compliance with various industry standards. Customers can trust that this component meets the necessary requirements for environmental friendliness and safety.
With its precise voltage output, low power consumption, and compact form factor, the LT1460JCS3-3.3#TRM from Linear Technology stands out as a superior voltage reference solution for designers seeking performance and reliability.