EN
  • EN
  • DE

52559-0652

Part No 52559-0652
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Vertical, SMT, ZIF, 6 Circuits, Lead-freeGold Contact Plating, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129106-52559-0652
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52559-0652 CAD Model

Description

The 52559-0652 is a Flat Flex Cable (FFC) connector manufactured by Molex, LLC. This connector is designed for reliable signal and power transmission in compact electronic devices. It provides a secure and space-saving interconnection solution, making it ideal for applications where space is limited and flexibility is crucial.

Applications

  • LCD displays
  • Notebook computers
  • Digital cameras
  • Printers
  • Mobile phones
  • Automotive electronics

Features

  • Fine pitch: Ensures high-density connections in compact devices.
  • ZIF (Zero Insertion Force): Allows for easy and damage-free cable insertion and removal.
  • Surface mount termination: Facilitates automated assembly processes.
  • Halogen-free: Complies with environmental regulations.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • High durability: Provides reliable performance even with repeated insertions.

Benefits

  • Space-saving design: Enables miniaturization of electronic devices.
  • Reliable connection: Ensures consistent signal and power transmission.
  • Easy assembly: Simplifies manufacturing processes and reduces assembly time.
  • Environmentally friendly: Minimizes the use of hazardous materials.
  • Cost-effective: Provides a high-performance interconnection solution at a competitive price.
  • Increased design flexibility: Supports a wide range of cable thicknesses and configurations.

Additional Details

The 52559-0652 FFC connector features a specific pitch, typically ranging from 0.5mm to 1.0mm. The number of circuits (contacts) is 6. It is designed for surface mount soldering onto printed circuit boards (PCBs). The housing material is usually a high-temperature thermoplastic, which can withstand reflow soldering temperatures. Contact materials commonly include phosphor bronze or copper alloy with tin or gold plating for optimal conductivity and corrosion resistance. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5298 $50.3310
235+ $0.4347 $102.1545
360+ $0.4211 $151.5960
495+ $0.4075 $201.7125
635+ $0.3939 $250.1265
850+ $0.3532 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,628 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess