The Molex 52207-0685 is a Flat Flex Cable (FFC) connector engineered for providing reliable and compact connections between flexible flat cables and printed circuit boards (PCBs). This connector is often used in applications where space is limited and easy assembly is necessary, such as in portable consumer devices, medical equipment, and automotive electronics. It enables high-density interconnections while maintaining signal integrity.
Applications
- Portable consumer electronics (smartphones, digital cameras, handheld gaming consoles)
- Medical devices (portable monitoring equipment, diagnostic tools)
- Automotive electronics (in-car entertainment systems, dashboard displays)
- Industrial control systems (control panels, HMI devices)
- Office automation equipment (printers, scanners)
Features
- Ultra-compact design for space-constrained applications
- ZIF (Zero Insertion Force) mechanism facilitates easy cable insertion and removal
- Surface mount termination allows for automated assembly
- High pin count supports high-density interconnections
- Polarization features prevent incorrect cable insertion
Benefits
- Maximizes board space utilization with its miniature size
- Simplifies cable assembly and reduces the risk of cable damage thanks to the ZIF mechanism
- Supports efficient and cost-effective manufacturing through automated assembly processes
- Provides reliable signal transmission in high-density applications
- Ensures correct connections, preventing damage or malfunctions
Additional Details
The 52207-0685 FFC connector is manufactured using high-quality materials to ensure long-term reliability and consistent performance. Its design features ensure stable electrical characteristics under varying operating conditions. The ZIF mechanism is designed for repeated cable insertions and removals, minimizing wear on the connector and the cable.
Technical Specifications:
- Number of Contacts: 6 (deduced from 06 in the part number 52207-0685, assuming the '06' is indicative of the number of contacts. Verify with the datasheet.)
- Pitch: Commonly available in 0.5 mm or 1.0 mm pitch (consult the datasheet for precise value)
- Mounting Style: Surface Mount (SMT)
- Termination Style: Solder
- Actuation Type: Top or Bottom Entry ZIF (confirm from datasheet)
- Material: High-performance plastic housing with durable metal contacts
- Operating Temperature Range: Typically -25°C to +85°C
For complete specifications, including exact dimensions, electrical specifications, material composition, and compatible cable details, please refer to the official Molex datasheet for the 52207-0685 FFC connector.