EN
  • EN
  • DE

47603-0001

Part No 47603-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn SIM Card SKT 8 POS 1.27mm Solder RA SMD Embossed T/R 0.5A/Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Plating Gold
Country of Origin HK
Current Rating 800 mA
Glow Wire Compliant Non-compliant
Housing Material Stainless Steel
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 50 V
Min Operating Temperature -40 °C
Number of Circuits 8
Number of Contacts 8
Orientation Right Angle
Pitch 1.27 mm
Plating Gold
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 50 V
Win Source Part Number 1038788-47603-0001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47603-0001 CAD Model

Description

The Molex LLC 1038788-47603-0001 is an SMD/SMT socket connector with a pitch of 1.27mm.

  • Connector Type: SMD/SMT Socket
  • Pitch: 1.27mm
  • Current Rating: 800 mA
  • Voltage: 50V DC
  • Contacts: 8
  • Circuits: 8
  • Housing Material: Stainless steel
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Popularity: Popular in the memory connectors-accessories category
  • Alternative Parts: 0908143908, 90814-0808, FTS-104-02-F-DV-TR, 5-147377-1, 67800-5025, 147377-10476030001, and 476030001

You May Also Be Interested in

TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.3849
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8867 $53.2020
140+ $0.7275 $101.8500
215+ $0.7048 $151.5320
295+ $0.6821 $201.2195
380+ $0.6593 $250.5340
510+ $0.5911 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess