EN
  • EN
  • DE

39-00-0077

Part No 39-00-0077
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 4.20mm (.165") Pitch Mini-Fit™ Crimp Terminal, Female, with Tin (Sn) over Copper (Cu) Plated Brass, 16 AWG, Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1128346-39-00-0077
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian 39-00-0077 CAD Model

Description

The 39-00-0077 is a Mini-Fit Jr. receptacle housing manufactured by Molex, LLC. It is a crucial component used to create reliable and secure wire-to-wire or wire-to-board connections in a wide range of electronic applications. This housing ensures correct terminal alignment and provides protection for the electrical contacts.

Applications

  • Power Supplies: Used to connect power cables and distribute power within devices.
  • Industrial Equipment: Found in control panels, machinery, and automation systems.
  • Consumer Electronics: Utilized in appliances, computers, and entertainment systems.
  • Automotive Electronics: Employed in wiring harnesses and control modules within vehicles.
  • Telecommunications Equipment: Used in networking devices, servers, and communication infrastructure.

Features

  • Mini-Fit Jr. Design: Ensures compatibility with other Mini-Fit Jr. components.
  • Positive Polarization: Prevents mismating and ensures correct alignment of the connector.
  • Durable Housing Material: Provides resistance to vibration, shock, and environmental factors.
  • Secure Locking Mechanism: Offers a secure and reliable connection, preventing accidental disconnections.
  • Multiple Circuit Sizes: Available in various sizes to accommodate different wiring configurations.

Benefits

  • Reliable Electrical Connection: Ensures stable and consistent electrical performance.
  • Prevented Mismating: Positive polarization reduces the risk of incorrect connections.
  • Long-Term Durability: Robust housing material withstands harsh operating conditions.
  • Secure Connection: Locking mechanism prevents accidental disconnections, minimizing downtime.
  • Versatile Application: Suitable for a wide range of wire-to-wire and wire-to-board connections.

Additional Details

The 39-00-0077 receptacle housing is designed to accept Mini-Fit Jr. crimp terminals. The number of circuits or positions this housing supports should be verified on the Molex datasheet. The housing material typically is a durable plastic, often with a UL 94V-0 flammability rating. Crimping the terminals correctly is essential for a reliable and secure connection. The manufacturer's datasheet provides comprehensive information on voltage and current ratings, temperature ranges, wire gauge compatibility, and proper crimping procedures. Always consult the official Molex documentation before use.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0248 $50.0960
4,905+ $0.0204 $100.0620
7,580+ $0.0198 $150.0840
10,475+ $0.0191 $200.0725
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208,000 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess