EN
  • EN
  • DE

TR/1206FA-2A

Part No TR/1206FA-2A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395458-TR/1206FA-2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1206FA-2A CAD Model

Description

The TR/1206FA-2A is a fast-acting surface mount fuse manufactured by Eaton Bussmann, designed for providing reliable overcurrent protection in a variety of electronic applications. This fuse is characterized by its quick response to overcurrent events, ensuring that the circuit is rapidly interrupted to prevent damage to sensitive components. The 1206 package size is a standard footprint, offering a good balance between size and performance, making it suitable for compact designs.

Applications

  • Portable Electronics: Used in smartphones, tablets, and wearable devices.
  • LED Lighting: Provides protection for LED drivers.
  • Power Supplies: Overcurrent protection in AC/DC and DC/DC converters.
  • Solid State Drives (SSDs): Protecting SSDs from overcurrents.
  • Battery Powered Devices: Protecting battery packs and charging circuits.

Features

  • Fast-Acting: Provides rapid response to overcurrent conditions.
  • Surface Mount Package: Designed for automated assembly on PCBs.
  • 1206 Package Size: Offers a balance between size and performance.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent situations.
  • Reduces Downtime: Minimizes circuit interruptions by quickly responding to faults.
  • Increases Product Reliability: Ensures consistent performance through effective overcurrent protection.
  • Easy to Integrate: Streamlines assembly and reduces manufacturing costs.
  • Meets Industry Standards: Complies with safety and environmental regulations.

Specifications

The TR/1206FA-2A fuse has a current rating of 2A and a voltage rating of 32V. It offers an interrupting rating of 50A at 32VDC. It operates effectively within a temperature range of -55°C to +125°C. The fuse features a ceramic body and a silver fusing element for reliable performance. The 1206 package measures 3.2mm x 1.6mm.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess