EN
  • EN
  • DE

WSC2515R2000DTA

Part No WSC2515R2000DTA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Wirewound 2515 0.2Ohm 0.5% 1W ±150ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169176-WSC2515R2000DTA
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSC2515R2000DTA CAD Model

Description

The WSC2515R2000DTA is a power metal strip resistor manufactured by Vishay. Power metal strip resistors are designed for current sensing applications, providing a low-resistance path for measuring current flow in a circuit. They are commonly used in power supplies, motor control systems, and battery management systems.

Applications

  • Power supplies: Used for current sensing in power supplies to monitor and control current flow.
  • Motor control systems: Employed for current sensing in motor control systems to regulate motor speed and torque.
  • Battery management systems: Utilized for current sensing in battery management systems to monitor battery charge and discharge current.
  • Inverters: Found in inverters for current sensing to protect against overcurrent conditions.
  • Automotive electronics: Used in automotive electronic systems for current sensing in various applications.

Features

  • Low resistance: Offers a very low resistance value of 0.2 ohms (R200).
  • High power rating: Designed to handle high power dissipation.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes over temperature.
  • Surface-mount technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • Small size: Compact design suitable for integration into miniaturized electronic devices.

Benefits

  • Accurate current sensing: The low resistance value and low TCR ensure accurate current sensing.
  • Improved system performance: The stable resistance value over temperature contributes to improved system performance and reliability.
  • Reduced power losses: The low resistance value minimizes power losses in the current sensing circuit.
  • Easy integration: The SMT package simplifies assembly and reduces manufacturing costs.
  • Versatile application: The power metal strip resistor can be used in a wide range of applications, making it a versatile component for electronic devices.

Additional Details

The WSC2515R2000DTA resistor is a four-terminal device (Kelvin connection) designed to minimize the effects of lead resistance on the current sensing accuracy. The power rating specifies the maximum power that the resistor can dissipate without exceeding its specified temperature limit. The resistance tolerance indicates the accuracy of the resistance value. The operating temperature range specifies the temperature range over which the resistor will meet its specified performance characteristics. Key specifications include the inductance, which should be low for accurate current sensing at high frequencies, and the pulse load capability, which indicates the resistor's ability to withstand short-duration current pulses. Consult the datasheet for detailed information regarding electrical characteristics, mechanical dimensions, and environmental specifications. Proper PCB layout is essential for minimizing thermal resistance and ensuring adequate heat dissipation. The datasheet typically includes recommended layout guidelines.

You May Also Be Interested in

Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6831 $60.8803
31+ $3.8426 $119.1206
47+ $3.7225 $174.9575
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1221 $346.5531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess