EN
  • EN
  • DE

215325-1082

Part No 215325-1082
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MINIFIT JR DR R-R 8 CIRCUIT 300M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Molex, LLC
Series Mini-Fit Jr 215325
Package Bulk
Product Status Active
Connector Type Socket to Socket
Number of Positions 8
Number of Rows 2
Pitch - Connector 0.165" (4.20mm)
Length 0.984' (300.00mm, 11.81")
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Tin
Contact Finish Thickness 35.0µin (0.89µm)
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1036091-215325-1082
Ultra Librarian 3D Model Ultra Librarian 215325-1082 CAD Model

Description

The Mini-Fit Jr 215325 is a rectangular cable assembly designed for various electronic applications.

  • Positions: 8
  • Connector Type: socket to socket
  • Contact Finish: tin
  • Cable Termination: crimped
  • Cable Length: 0.984 feet (300.00mm)
  • Shielding: unshielded
  • Packaging: bulk
  • Manufacturer: Molex, LLC
  • Status: Active

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
JST Sales America Inc.
JUMPER 03SR-3S - 03SR-3S 2" / 3 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Harwin Inc.
CBL ASS RG178 FMALE 300MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.984' (300.00mm, 11.81")
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Assmann WSW Components
IDC CBL - HHKC20H/AE20G/HHKC20H / 20 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 14 Position Cable Assembly Rectangular Socket to Socket 0.503' (153.16mm, 6.03")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess