EN
  • EN
  • DE

A1BXA-2636G

Part No A1BXA-2636G
Manufacturer TE Connectivity
Catalog Rectangular Cable Assemblies
Description IDC CABLE-ASS26A/ AE26G / X
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity AMP Connectors
Status Obsolete(EOL)
Connector Type Socket to Cable
Number of Positions 26
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 3.00' (914.40mm)
Features Strain Relief
Color Gray, Ribbon
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 131786-A1BXA-2636G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1BXA-2636G CAD Model

Description

Overview:

Designed for high resilience and performance, the A1BXA-2636G is suited for applications that require robust and enduring components.

  • Extended lifespan
  • Efficient heat dissipation
  • Compact and power-efficient

Applications:

  • Renewable energy systems
  • Robotics
  • Emergency systems

Features and Benefits:

  • Durability: Crafted to withstand continuous usage.
  • Thermal management: Optimizes component longevity with effective heat control.

The A1BXA-2636G excels in scenarios demanding enduring performance and reliability, perfect for innovative and sustainable electronic designs.

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
DBL END CBL ASY 30POS SKT 6\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 14 P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess